Vishay Intertechnology, Inc. RES 5.90 OHM 1/4W 1% 1206 SMD CRCW12065R90FNEA

Description
RES 5.90ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.90ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90 OHM 1/4W 1% 1206 SMD - CRCW12065R90FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90 OHM 1/4W 1% 1206 SMD
CRCW12065R90FNEA
RES 5.90 OHM 1/4W 1% 1206 SMD CRCW12065R90FNEA
RES 5.90ohm 1/4W 1% 1206 SMD

RES 5.90ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.90FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90FTR-ND
Chip Resistor - Surface Mount 541-5.90FTR-ND
5.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12065R90FNEA 541-5.90FTR-ND
Product Name RES 5.90 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details