Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 5.62ohms 1% CRCW12065R62FNEA

Description
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.62ohms 1% - CRCW12065R62FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%
CRCW12065R62FNEA
Thick Film Resistors - SMD 1/4watt 5.62ohms 1% CRCW12065R62FNEA
Thick Film Resistors - SMD 1/4watt 5.62ohms 1%

Thick Film Resistors - SMD 1/4watt 5.62ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12065R62FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065R62FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12065R62FNEACT-ND
RES SMD 5.62 OHM 1% 1/4W 1206

RES SMD 5.62 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065R62FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065R62FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12065R62FNEADKR-ND
RES SMD 5.62 OHM 1% 1/4W 1206

RES SMD 5.62 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065R62FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065R62FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12065R62FNEATR-ND
5.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12065R62FNEA 541-CRCW12065R62FNEACT-ND
Product Name Thick Film Resistors - SMD 1/4watt 5.62ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details