Vishay Intertechnology, Inc. RES 5.6 OHM 1/4W 5% 1206 SMD CRCW12065R60JNTA

Description
RES 5.6ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 5.6ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/4W 5% 1206 SMD - CRCW12065R60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/4W 5% 1206 SMD
CRCW12065R60JNTA
RES 5.6 OHM 1/4W 5% 1206 SMD CRCW12065R60JNTA
RES 5.6ohm 1/4W 5% 1206 SMD

RES 5.6ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065R60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065R60JNTA-ND
Chip Resistor - Surface Mount CRCW12065R60JNTA-ND
5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 5.6 5% 200 Rt1 Rohs Compliant Vishay - 49P2860 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 5.6 5% 200 Rt1 Rohs Compliant Vishay
49P2860
Crcw1206 5.6 5% 200 Rt1 Rohs Compliant Vishay 49P2860
CRCW1206 5.6 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 5.6 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065R60JNTA CRCW12065R60JNTA-ND 49P2860
Product Name RES 5.6 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 5.6 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details