Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12065R11FKEA

Description
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.11FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11FFCT-ND
Chip Resistor - Surface Mount 541-5.11FFCT-ND
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11FFDKR-ND
Chip Resistor - Surface Mount 541-5.11FFDKR-ND
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11FFTR-ND
Chip Resistor - Surface Mount 541-5.11FFTR-ND
5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12065R11FKEA - CRCW12065R11FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12065R11FKEA
CRCW12065R11FKEA
CRCW12065R11FKEA CRCW12065R11FKEA
CRCW12065R11FKEA

CRCW12065R11FKEA

Supplier's Site
Res, Thick Film, 5R11, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R11, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5099
Res, Thick Film, 5R11, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5099
RES, THICK FILM, 5R11, 1%, 0.25W, 1206, REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R11, 1%, 0.25W, 1206, REEL; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 5R11, 1%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5R11, 1%, 0.25W, 1206 Rohs Compliant Vishay
84AH5311
Res, Aec-Q200, 5R11, 1%, 0.25W, 1206 Rohs Compliant Vishay 84AH5311
RES, AEC-Q200, 5R11, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 5R11, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.11FFCT-ND CRCW12065R11FKEA 42K5099 84AH5311
Product Name Chip Resistor - Surface Mount CRCW12065R11FKEA Res, Thick Film, 5R11, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Aec-Q200, 5R11, 1%, 0.25W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details