Vishay Precision Group Chip Resistor - Surface Mount CRCW12065M90FKEA

Description
5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12065M90FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065M90FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12065M90FKEADKR-ND
5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065M90FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065M90FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12065M90FKEATR-ND
5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065M90FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065M90FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12065M90FKEACT-ND
5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.90M OHM 1/4W 1% 1206 SMD - CRCW12065M90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90M OHM 1/4W 1% 1206 SMD
CRCW12065M90FKEA
RES 5.90M OHM 1/4W 1% 1206 SMD CRCW12065M90FKEA
RES 5.90Mohm 1/4W 1% 1206 SMD

RES 5.90Mohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 5M9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M9, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2463
Res, Thick Film, 5M9, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2463
RES, THICK FILM, 5M9, 1%, 0.25W, 1206, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M9, 1%, 0.25W, 1206, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12065M90FKEADKR-ND CRCW12065M90FKEA 53K2463
Product Name Chip Resistor - Surface Mount RES 5.90M OHM 1/4W 1% 1206 SMD Res, Thick Film, 5M9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details