Vishay Intertechnology, Inc. RES 5.60M OHM 1/4W 1% 1206 SMD CRCW12065M60FKTA

Description
RES 5.60Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.60Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60M OHM 1/4W 1% 1206 SMD - CRCW12065M60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60M OHM 1/4W 1% 1206 SMD
CRCW12065M60FKTA
RES 5.60M OHM 1/4W 1% 1206 SMD CRCW12065M60FKTA
RES 5.60Mohm 1/4W 1% 1206 SMD

RES 5.60Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12065M60FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065M60FKTA-ND
Chip Resistor - Surface Mount CRCW12065M60FKTA-ND
5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12065M60FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065M60FKTA
Chip Resistor - Surface Mount CRCW12065M60FKTA
RES SMD 5.6M OHM 1% 1/4W 1206

RES SMD 5.6M OHM 1% 1/4W 1206

Supplier's Site Datasheet
Crcw1206 5.6M 1% 100 Rt1 Rohs Compliant Vishay - 49P2841 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 5.6M 1% 100 Rt1 Rohs Compliant Vishay
49P2841
Crcw1206 5.6M 1% 100 Rt1 Rohs Compliant Vishay 49P2841
CRCW1206 5.6M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 5.6M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12065M60FKTA CRCW12065M60FKTA-ND CRCW12065M60FKTA 49P2841
Product Name RES 5.60M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1206 5.6M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 5.60E6 ohms 5.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers