Vishay Precision Group RES 5.23M OHM 1/4W 1% 1206 SMD CRCW12065M23FKEA

Description
RES 5.23Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 5.23Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23M OHM 1/4W 1% 1206 SMD - CRCW12065M23FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23M OHM 1/4W 1% 1206 SMD
CRCW12065M23FKEA
RES 5.23M OHM 1/4W 1% 1206 SMD CRCW12065M23FKEA
RES 5.23Mohm 1/4W 1% 1206 SMD

RES 5.23Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.23MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MFTR-ND
Chip Resistor - Surface Mount 541-5.23MFTR-ND
5.23 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MFCT-ND
Chip Resistor - Surface Mount 541-5.23MFCT-ND
5.23 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M23, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M23, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2454
Res, Thick Film, 5M23, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2454
RES, THICK FILM, 5M23, 1%, 0.25W, 1206, REEL; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M23, 1%, 0.25W, 1206, REEL; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065M23FKEA 541-5.23MFTR-ND 53K2454
Product Name RES 5.23M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 5M23, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 5.23E6 ohms 5.23E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details