Vishay Precision Group Thick Film Resistors - SMD 1/4watt 5.1Mohms 1% CRCW12065M10FKEA

Description
Thick Film Resistors - SMD 1/4watt 5.1Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.1Mohms 1% - CRCW12065M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.1Mohms 1%
CRCW12065M10FKEA
Thick Film Resistors - SMD 1/4watt 5.1Mohms 1% CRCW12065M10FKEA
Thick Film Resistors - SMD 1/4watt 5.1Mohms 1%

Thick Film Resistors - SMD 1/4watt 5.1Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MFDKR-ND
Chip Resistor - Surface Mount 541-5.10MFDKR-ND
5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MFTR-ND
Chip Resistor - Surface Mount 541-5.10MFTR-ND
5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MFCT-ND
Chip Resistor - Surface Mount 541-5.10MFCT-ND
5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M1, 1%, 0.25W, 1206; Resistance Vishay - 51P0532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.25W, 1206; Resistance Vishay
51P0532
Res, Thick Film, 5M1, 1%, 0.25W, 1206; Resistance Vishay 51P0532
RES, THICK FILM, 5M1, 1%, 0.25W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.25W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 56K8266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.25W, 1206, Reel; Resistance Vishay
56K8266
Res, Thick Film, 5M1, 1%, 0.25W, 1206, Reel; Resistance Vishay 56K8266
RES, THICK FILM, 5M1, 1%, 0.25W, 1206, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.25W, 1206, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4440 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4440
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4440
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12065M10FKEA 541-5.10MFDKR-ND 51P0532 56K8266 28W4440
Product Name Thick Film Resistors - SMD 1/4watt 5.1Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 5M1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 5M1, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 5.10E6 ohms 5.10E6 ohms 5.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers