Vishay Precision Group Chip Resistor - Surface Mount CRCW12065K76FKTA

Description
5.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12065K76FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12065K76FKTA-ND
Chip Resistor - Surface Mount CRCW12065K76FKTA-ND
5.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12065K76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12065K76FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12065K76FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.25W, 1206; Resistance Vishay - 92B7993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.25W, 1206; Resistance Vishay
92B7993
Res, Thick Film, 5K76, 1%, 0.25W, 1206; Resistance Vishay 92B7993
RES, THICK FILM, 5K76, 1%, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K76, 1%, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6048
Res, Thick Film, 5K76, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6048
RES, THICK FILM, 5K76, 1%, 0.25W, 1206, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K76, 1%, 0.25W, 1206, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12065K76FKTA-ND CRCW12065K76FKTA 92B7993
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:5.76kohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 5K76, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers