Vishay Precision Group Thick Film Resistors - SMD 1/4watt 5.62Kohms 1% CRCW12065K62FKTA

Description
Thick Film Resistors - SMD 1/4watt 5.62Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 5.62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 5.62Kohms 1% - CRCW12065K62FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.62Kohms 1%
CRCW12065K62FKTA
Thick Film Resistors - SMD 1/4watt 5.62Kohms 1% CRCW12065K62FKTA
Thick Film Resistors - SMD 1/4watt 5.62Kohms 1%

Thick Film Resistors - SMD 1/4watt 5.62Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12065K62FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K62FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12065K62FKTACT-ND
RES SMD 5.62K OHM 1% 1/4W 1206

RES SMD 5.62K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K62FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K62FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12065K62FKTADKR-ND
RES SMD 5.62K OHM 1% 1/4W 1206

RES SMD 5.62K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12065K62FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12065K62FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12065K62FKTATR-ND
5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12065K62FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12065K62FKTA
Chip Resistor - Surface Mount CRCW12065K62FKTA
RES SMD 5.62K OHM 1% 1/4W 1206

RES SMD 5.62K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 5K62, 1%, 0.25W, 1206; Resistance Vishay - 05F1562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.25W, 1206; Resistance Vishay
05F1562
Res, Thick Film, 5K62, 1%, 0.25W, 1206; Resistance Vishay 05F1562
RES, THICK FILM, 5K62, 1%, 0.25W, 1206; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K62, 1%, 0.25W, 1206; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12065K62FKTA 541-CRCW12065K62FKTACT-ND CRCW12065K62FKTA 05F1562
Product Name Thick Film Resistors - SMD 1/4watt 5.62Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 5K62, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 5620 ohms 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers