Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW12065K62FKEAHP CRCW12065K62FKEAHP

Description
Manufacturer: Vishay Dale Win Source Part Number: 771763-CRCW12065K62F KEAHP Series: CRCW-HP Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 5.62k Composition: Thick Film Number of Terminations: 2 Family Name: CRCW-HP e3 Categories: Resistors Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): HPCR1210-W-5621FT; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 771763-CRCW12065K62F KEAHP Series: CRCW-HP Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 5.62k Composition: Thick Film Number of Terminations: 2 Family Name: CRCW-HP e3 Categories: Resistors Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): HPCR1210-W-5621FT; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12065K62FKEAHP
771763-CRCW12065K62FKEAHP
Chip Resistor - Surface Mount - CRCW12065K62FKEAHP 771763-CRCW12065K62FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 771763-CRCW12065K62F KEAHP Series: CRCW-HP Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 5.62k Composition: Thick Film Number of Terminations: 2 Family Name: CRCW-HP e3 Categories: Resistors Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): HPCR1210-W-5621FT; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771763-CRCW12065K62FKEAHP
Series: CRCW-HP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: 1206 (3216 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 5.62k
Composition: Thick Film
Number of Terminations: 2
Family Name: CRCW-HP e3
Categories: Resistors
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Manufacturer Package: 1206
Height - Seated (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): HPCR1210-W-5621FT;
Introduction Date: March 18, 2008
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KUTR-ND
Chip Resistor - Surface Mount 541-5.62KUTR-ND
5.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KUDKR-ND
Chip Resistor - Surface Mount 541-5.62KUDKR-ND
5.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KUCT-ND
Chip Resistor - Surface Mount 541-5.62KUCT-ND
5.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW12065K62FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW12065K62FKEAHP
SMD 4W Resistor 52-CRCW12065K62FKEAHP
RES SMD 5.62K OHM 1% 3/4W 1206 Product overview: CRCW12065K62FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065K62FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 5.62K OHM 1% 3/4W 1206 Product overview: CRCW12065K62FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065K62FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.62K OHM .5W 1% 1206 SMD - CRCW12065K62FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM .5W 1% 1206 SMD
CRCW12065K62FKEAHP
RES 5.62K OHM .5W 1% 1206 SMD CRCW12065K62FKEAHP
RES 5.62Kohm .5W 1% 1206 SMD

RES 5.62Kohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12065K62FKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12065K62FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW12065K62FKEAHP
RES SMD 5.62K OHM 1% 3/4W 1206

RES SMD 5.62K OHM 1% 3/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 771763-CRCW12065K62FKEAHP 541-5.62KUTR-ND 52-CRCW12065K62FKEAHP CRCW12065K62FKEAHP CRCW12065K62FKEAHP
Product Name Chip Resistor - Surface Mount - CRCW12065K62FKEAHP Chip Resistor - Surface Mount SMD 4W Resistor RES 5.62K OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5620 ohms 5620 ohms 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.5000 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers