Vishay Precision Group RES SMT CHIP 1/8W, 5% 5.6K OHM CRCW12065K60JNEA

Description
RES SMT CHIP 1/8W, 5% 5.6Kohm
Request a Quote Datasheet
Description
RES SMT CHIP 1/8W, 5% 5.6Kohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMT CHIP 1/8W, 5% 5.6K OHM - CRCW12065K60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMT CHIP 1/8W, 5% 5.6K OHM
CRCW12065K60JNEA
RES SMT CHIP 1/8W, 5% 5.6K OHM CRCW12065K60JNEA
RES SMT CHIP 1/8W, 5% 5.6Kohm

RES SMT CHIP 1/8W, 5% 5.6Kohm

Supplier's Site
Chip Resistor - Surface Mount - 541-5.6KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KETR-ND
Chip Resistor - Surface Mount 541-5.6KETR-ND
5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KECT-ND
Chip Resistor - Surface Mount 541-5.6KECT-ND
5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KEDKR-ND
Chip Resistor - Surface Mount 541-5.6KEDKR-ND
5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K60, 5%, 0.25W, 1206; Resistance Vishay - 89M6879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K60, 5%, 0.25W, 1206; Resistance Vishay
89M6879
Res, Thick Film, 5K60, 5%, 0.25W, 1206; Resistance Vishay 89M6879
RES, THICK FILM, 5K60, 5%, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 5K60, 5%, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Vishay - 87K0886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Vishay
87K0886
Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Vishay 87K0886
RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5K6, 1206; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12065K60JNEA 541-5.6KETR-ND 89M6879 87K0886
Product Name RES SMT CHIP 1/8W, 5% 5.6K OHM Chip Resistor - Surface Mount Res, Thick Film, 5K60, 5%, 0.25W, 1206; Resistance Vishay Res, Aec-Q200, Thick Film, 5K6, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details