Vishay Precision Group SMD 4W 200V Resistor CRCW12065K60FKEA

Description
5.6kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW12065K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065K60FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW12065K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065K60FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 200V Resistor - 52-CRCW12065K60FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-CRCW12065K60FKEA
SMD 4W 200V Resistor 52-CRCW12065K60FKEA
5.6kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW12065K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065K60FKEA can be used for catalog matching and distributor lookup.

5.6kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW12065K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12065K60FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326305-CRCW12065K60FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326305-CRCW12065K60FKEA
Resistors - Chip Resistor - Surface Mount 1326305-CRCW12065K60FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326305-CRCW12065K60 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-5.60KFCT,541-5.6 0KFDKR,D25/CRCW1206 100 5K6 1% ET1 E3,541-5.60KFTR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326305-CRCW12065K60FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-5.60KFCT,541-5.60KFDKR,D25/CRCW1206 100 5K6 1% ET1 E3,541-5.60KFTR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1% - CRCW12065K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%
CRCW12065K60FKEA
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1% CRCW12065K60FKEA
Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%

Thick Film Resistors - SMD 1/4watt 5.6Kohms 1%

Supplier's Site
Surface Mount Resistors - 6792250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792250
Surface Mount Resistors 6792250
Vishay CRCW12065K60FKEA

Vishay CRCW12065K60FKEA

Supplier's Site
Surface Mount Resistors - 6792250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792250P
Surface Mount Resistors 6792250P
Vishay CRCW12065K60FKEA

Vishay CRCW12065K60FKEA

Supplier's Site
Surface Mount Resistors - 1694945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694945
Surface Mount Resistors 1694945
Vishay CRCW12065K60FKEA

Vishay CRCW12065K60FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KFTR-ND
Chip Resistor - Surface Mount 541-5.60KFTR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KFCT-ND
Chip Resistor - Surface Mount 541-5.60KFCT-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KFDKR-ND
Chip Resistor - Surface Mount 541-5.60KFDKR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 5.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 53K2449 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
53K2449
Thick Film Resistor, 5.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 53K2449
THICK FILM RESISTOR, 5.6KOHM, 250mW, 1%, FULL REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 5.6KOHM, 250mW, 1%, FULL REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 08J5615 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
08J5615
Thick Film Chip Resistor; Resistance Vishay 08J5615
THICK FILM CHIP RESISTOR; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

THICK FILM CHIP RESISTOR; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW12065K60FKEA 1326305-CRCW12065K60FKEA CRCW12065K60FKEA 6792250 6792250P 541-5.60KFTR-ND 53K2449
Product Name SMD 4W 200V Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 5.6Kohms 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistor, 5.6Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614931-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details