Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25... CRCW12065K10JNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25... - CRCW12065K10JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25...
CRCW12065K10JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25... CRCW12065K10JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25...

Supplier's Site
Chip Resistor - Surface Mount - 541-5.1KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KECT-ND
Chip Resistor - Surface Mount 541-5.1KECT-ND
5.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KEDKR-ND
Chip Resistor - Surface Mount 541-5.1KEDKR-ND
5.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KETR-ND
Chip Resistor - Surface Mount 541-5.1KETR-ND
5.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Vishay - 59M8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Vishay
59M8589
Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Vishay 59M8589
RES, THICK FILM, 5K1, 5%, 0.25W, 1206; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.25W, 1206; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Vishay - 56K5371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Vishay
56K5371
Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Vishay 56K5371
RES, THICK FILM, 5K1, 5%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12065K10JNEA 541-5.1KECT-ND 59M8589 56K5371
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:25... Chip Resistor - Surface Mount Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details