Vishay Intertechnology, Inc. RES 56.2K OHM .5W 1% 1206 SMD CRCW120656K2FKEAHP

Description
RES 56.2Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM .5W 1% 1206 SMD - CRCW120656K2FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM .5W 1% 1206 SMD
CRCW120656K2FKEAHP
RES 56.2K OHM .5W 1% 1206 SMD CRCW120656K2FKEAHP
RES 56.2Kohm .5W 1% 1206 SMD

RES 56.2Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120656K2FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656K2FKEAHPTR-ND
Chip Resistor - Surface Mount CRCW120656K2FKEAHPTR-ND
56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120656K2FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120656K2FKEAHP
Chip Resistor - Surface Mount CRCW120656K2FKEAHP
RES SMD 56.2K OHM 1% 3/4W 1206

RES SMD 56.2K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120656K2FKEAHP CRCW120656K2FKEAHPTR-ND CRCW120656K2FKEAHP
Product Name RES 56.2K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details