Vishay Intertechnology, Inc. 1206,56K,5%,T/R,HAZMAT CRCW120656K0JNEB

Description
1206,56K,5%,T/R,HAZM AT
Request a Quote Datasheet
Description
1206,56K,5%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,56K,5%,T/R,HAZMAT - CRCW120656K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,56K,5%,T/R,HAZMAT
CRCW120656K0JNEB
1206,56K,5%,T/R,HAZMAT CRCW120656K0JNEB
1206,56K,5%,T/R,HAZM AT

1206,56K,5%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW120656K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656K0JNEB-ND
Chip Resistor - Surface Mount CRCW120656K0JNEB-ND
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120656K0JNEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120656K0JNEB
Resistors - Chip Resistor - Surface Mount CRCW120656K0JNEB
RES SMD 56K OHM 5% 1/4W 1206

RES SMD 56K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW120656K0JNEB CRCW120656K0JNEB-ND CRCW120656K0JNEB
Product Name 1206,56K,5%,T/R,HAZMAT Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details