Vishay Precision Group SMD 0.75W 200V Resistor CRCW120656K0FKEAHP

Description
56kR 1% 0.75W 200V 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56kR 1% 0.75W 200V 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 200V Resistor - 52-CRCW120656K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 200V Resistor
52-CRCW120656K0FKEAHP
SMD 0.75W 200V Resistor 52-CRCW120656K0FKEAHP
56kR 1% 0.75W 200V 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEAH P can be used for catalog matching and distributor lookup.

56kR 1% 0.75W 200V 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8121928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121928
Surface Mount Resistors 8121928
Vishay CRCW120656K0FKEAHP

Vishay CRCW120656K0FKEAHP

Supplier's Site
Surface Mount Resistors - 8121928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121928P
Surface Mount Resistors 8121928P
Vishay CRCW120656K0FKEAHP

Vishay CRCW120656K0FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - CRCW120656K0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656K0FKEAHPDKR-ND
Chip Resistor - Surface Mount CRCW120656K0FKEAHPDKR-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120656K0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656K0FKEAHPTR-ND
Chip Resistor - Surface Mount CRCW120656K0FKEAHPTR-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120656K0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656K0FKEAHPCT-ND
Chip Resistor - Surface Mount CRCW120656K0FKEAHPCT-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327154-CRCW120656K0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327154-CRCW120656K0FKEAHP
Resistors - Chip Resistor - Surface Mount 1327154-CRCW120656K0FKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327154-CRCW120656K0 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 56 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW120656K0FKEAHP-N D,CRCW120656K0FKEAHP CT,CRCW120656K0FKEAH PTR,CRCW120656K0FKEA HPDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327154-CRCW120656K0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW120656K0FKEAHP-ND,CRCW120656K0FKEAHPCT,CRCW120656K0FKEAHPTR,CRCW120656K0FKEAHPDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 56.0K OHM .5W 1% 1206 SMD - CRCW120656K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM .5W 1% 1206 SMD
CRCW120656K0FKEAHP
RES 56.0K OHM .5W 1% 1206 SMD CRCW120656K0FKEAHP
RES 56.0Kohm .5W 1% 1206 SMD

RES 56.0Kohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120656K0FKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120656K0FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW120656K0FKEAHP
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4905 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4905
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4905
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW120656K0FKEAHP 8121928 8121928P CRCW120656K0FKEAHPDKR-ND 1327154-CRCW120656K0FKEAHP CRCW120656K0FKEAHP CRCW120656K0FKEAHP 41R4905
Product Name SMD 0.75W 200V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 56.0K OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers