Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206562KFKTA

Description
562 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
562 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206562KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206562KFKTA-ND
Chip Resistor - Surface Mount CRCW1206562KFKTA-ND
562 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206562KFKTA - CRCW1206562KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206562KFKTA
CRCW1206562KFKTA
CRCW1206562KFKTA CRCW1206562KFKTA
CRCW1206562KFKTA

CRCW1206562KFKTA

Supplier's Site
Res, Thick Film, 562K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6044
Res, Thick Film, 562K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6044
RES, THICK FILM, 562K, 1%, 0.25W, 1206, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 562K, 1%, 0.25W, 1206, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206562KFKTA-ND CRCW1206562KFKTA 07J6044
Product Name Chip Resistor - Surface Mount CRCW1206562KFKTA Res, Thick Film, 562K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details