VISHAY INTERTECHNOLOGY, INC.
CRCW12065620FT -- RES, 562 OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 562 OHM 1% 1/8W
CRCW12065620FT
Description
RES, 562ohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 562ohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12065620FT |
|
Product Name
|
RES, 562 OHM 1% 1/8W |
|
Resistance Range
|
562 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers