560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Resistor-Fixed-Singl
Resistor,Metal Glaze,560Ohms,200WV,
RES SMD 560 OHM 5% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW1206560RJNTB-ND | CRCW1206560RJNTB | 65J3339 | CRCW1206560RJNTB |
| Product Name | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Resistor,metal Glaze,560Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 560 ohms | 560 ohms |