Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206560KFKTA

Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206560KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206560KFKTA-ND
Chip Resistor - Surface Mount CRCW1206560KFKTA-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206560KFKTA - CRCW1206560KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206560KFKTA
CRCW1206560KFKTA
CRCW1206560KFKTA CRCW1206560KFKTA
CRCW1206560KFKTA

CRCW1206560KFKTA

Supplier's Site
Resistor, Thick Film, 560Kohm, 250Mw, 1%; Resistance Vishay - 07J6040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560Kohm, 250Mw, 1%; Resistance Vishay
07J6040
Resistor, Thick Film, 560Kohm, 250Mw, 1%; Resistance Vishay 07J6040
RESISTOR, THICK FILM, 560KOHM, 250mW, 1%; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 560KOHM, 250mW, 1%; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206560KFKTA-ND CRCW1206560KFKTA 07J6040
Product Name Chip Resistor - Surface Mount CRCW1206560KFKTA Resistor, Thick Film, 560Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers