Vishay Precision Group CRCW120654R9FKEA CRCW120654R9FKEA

Description
CRCW120654R9FKEA
Request a Quote Datasheet
Description
CRCW120654R9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120654R9FKEA - CRCW120654R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120654R9FKEA
CRCW120654R9FKEA
CRCW120654R9FKEA CRCW120654R9FKEA
CRCW120654R9FKEA

CRCW120654R9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-54.9FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9FTR-ND
Chip Resistor - Surface Mount 541-54.9FTR-ND
54.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9FCT-ND
Chip Resistor - Surface Mount 541-54.9FCT-ND
54.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9FDKR-ND
Chip Resistor - Surface Mount 541-54.9FDKR-ND
54.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120654R9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120654R9FKEA
Resistors - Chip Resistor - Surface Mount CRCW120654R9FKEA
RES SMD 54.9 OHM 1% 1/4W 1206

RES SMD 54.9 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 54R9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5116
Res, Thick Film, 54R9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5116
RES, THICK FILM, 54R9, 1%, 0.25W, 1206, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54R9, 1%, 0.25W, 1206, REEL; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 54R9, 1%, 0.25W, 1206; Resistance Vishay - 53K2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.25W, 1206; Resistance Vishay
53K2495
Res, Thick Film, 54R9, 1%, 0.25W, 1206; Resistance Vishay 53K2495
RES, THICK FILM, 54R9, 1%, 0.25W, 1206; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 54R9, 1%, 0.25W, 1206; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW120654R9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120654R9FKEA
Chip Resistor - Surface Mount CRCW120654R9FKEA
RES SMD 54.9 OHM 1% 1/4W 1206

RES SMD 54.9 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW120654R9FKEA 541-54.9FTR-ND CRCW120654R9FKEA 42K5116 53K2495 CRCW120654R9FKEA
Product Name CRCW120654R9FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 54R9, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 54R9, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details