Vishay Precision Group CRCW120654K9FKEA CRCW120654K9FKEA

Description
CRCW120654K9FKEA
Request a Quote Datasheet
Description
CRCW120654K9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120654K9FKEA - CRCW120654K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120654K9FKEA
CRCW120654K9FKEA
CRCW120654K9FKEA CRCW120654K9FKEA
CRCW120654K9FKEA

CRCW120654K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-54.9KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KFTR-ND
Chip Resistor - Surface Mount 541-54.9KFTR-ND
54.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KFDKR-ND
Chip Resistor - Surface Mount 541-54.9KFDKR-ND
54.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-54.9KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-54.9KFCT-ND
Chip Resistor - Surface Mount 541-54.9KFCT-ND
54.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

54.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120654K9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120654K9FKEA
Resistors - Chip Resistor - Surface Mount CRCW120654K9FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 54K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5115
Res, Thick Film, 54K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5115
RES, THICK FILM, 54K9, 1%, 0.25W, 1206, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54K9, 1%, 0.25W, 1206, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 54K9, 1%, 0.25W, 1206; Resistance Vishay - 53K2494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.25W, 1206; Resistance Vishay
53K2494
Res, Thick Film, 54K9, 1%, 0.25W, 1206; Resistance Vishay 53K2494
RES, THICK FILM, 54K9, 1%, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54K9, 1%, 0.25W, 1206; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120654K9FKEA 541-54.9KFTR-ND CRCW120654K9FKEA 42K5115
Product Name CRCW120654K9FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 54K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details