VISHAY INTERTECHNOLOGY, INC.
CRCW12065491F -- CERAMIC CHIP 5.49K, 1%
Vishay Intertechnology, Inc.
CERAMIC CHIP 5.49K, 1%
CRCW12065491F
Description
CERAMIC CHIP 5.49K, 1%
Request a Quote
Email Supplier
Description
CERAMIC CHIP 5.49K, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12065491F |
|
Product Name
|
CERAMIC CHIP 5.49K, 1% |
|
Technology / Construction
|
Ceramic Composition
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
200000 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details