Thick Film Chip ResistorSeries:CRCW;
53.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
THICK FILM CHIP RESISTOR; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW120653R6FKTA | CRCW120653R6FKTA-ND | 37C0106 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 53.6 ohms | 53.6 ohms | 53.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use |