Vishay Precision Group RES 536K OHM 1/4W 1% 1206 SMD CRCW1206536KFKEA

Description
RES 536Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 536Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/4W 1% 1206 SMD - CRCW1206536KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/4W 1% 1206 SMD
CRCW1206536KFKEA
RES 536K OHM 1/4W 1% 1206 SMD CRCW1206536KFKEA
RES 536Kohm 1/4W 1% 1206 SMD

RES 536Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206536KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206536KFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1206536KFKEACT-ND
536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206536KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206536KFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1206536KFKEATR-ND
536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206536KFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206536KFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206536KFKEADKR-ND
536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206536KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206536KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206536KFKEA
RES SMD 536K OHM 1% 1/4W 1206

RES SMD 536K OHM 1% 1/4W 1206

Supplier's Site
Thick Film Resistor, 536Kohm, 250Mw, 1%; Resistance Vishay - 53K2492 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 536Kohm, 250Mw, 1%; Resistance Vishay
53K2492
Thick Film Resistor, 536Kohm, 250Mw, 1%; Resistance Vishay 53K2492
THICK FILM RESISTOR, 536KOHM, 250mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 536KOHM, 250mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 536K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5113
Res, Thick Film, 536K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5113
RES, THICK FILM, 536K, 1%, 0.25W, 1206, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536K, 1%, 0.25W, 1206, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206536KFKEA 541-CRCW1206536KFKEACT-ND CRCW1206536KFKEA 53K2492
Product Name RES 536K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 536Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 536000 ohms 536000 ohms 536000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details