Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206523KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4455
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4455
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 523 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4455
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 523 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details