Vishay Intertechnology, Inc. RES, 51.1 OHM 1% 1/8W CRCW120651R1FT

Description
RES, 51.1ohm 1% 1/8W
Request a Quote
Description
RES, 51.1ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 51.1 OHM 1% 1/8W - CRCW120651R1FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 51.1 OHM 1% 1/8W
CRCW120651R1FT
RES, 51.1 OHM 1% 1/8W CRCW120651R1FT
RES, 51.1ohm 1% 1/8W

RES, 51.1ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120651R1FT
Product Name RES, 51.1 OHM 1% 1/8W
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details