Vishay Precision Group CRCW120651R1FKTA CRCW120651R1FKTA

Description
CRCW120651R1FKTA
Request a Quote Datasheet
Description
CRCW120651R1FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120651R1FKTA - CRCW120651R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120651R1FKTA
CRCW120651R1FKTA
CRCW120651R1FKTA CRCW120651R1FKTA
CRCW120651R1FKTA

CRCW120651R1FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120651R1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120651R1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120651R1FKTADKR-ND
RES SMD 51.1 OHM 1% 1/4W 1206

RES SMD 51.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120651R1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120651R1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120651R1FKTACT-ND
RES SMD 51.1 OHM 1% 1/4W 1206

RES SMD 51.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120651R1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120651R1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120651R1FKTATR-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120651R1FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120651R1FKTA
Resistors - Chip Resistor - Surface Mount CRCW120651R1FKTA
RES SMD 51.1 OHM 1% 1/4W 1206

RES SMD 51.1 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 51R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6009
Res, Thick Film, 51R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6009
RES, THICK FILM, 51R1, 1%, 0.25W, 1206, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 51R1, 1%, 0.25W, 1206, REEL; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120651R1FKTA 541-CRCW120651R1FKTADKR-ND CRCW120651R1FKTA 07J6009
Product Name CRCW120651R1FKTA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 51R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details