Vishay Precision Group Chip Resistor - Surface Mount CRCW120651R0FKEAHP

Description
51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51.0UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0UTR-ND
Chip Resistor - Surface Mount 541-51.0UTR-ND
51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0UDKR-ND
Chip Resistor - Surface Mount 541-51.0UDKR-ND
51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0UCT-ND
Chip Resistor - Surface Mount 541-51.0UCT-ND
51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121916
Surface Mount Resistors 8121916
Vishay CRCW120651R0FKEAHP

Vishay CRCW120651R0FKEAHP

Supplier's Site
Thick Film Resistors - SMD 1/2watt 51ohms 1% 100ppm High Power - CRCW120651R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 51ohms 1% 100ppm High Power
CRCW120651R0FKEAHP
Thick Film Resistors - SMD 1/2watt 51ohms 1% 100ppm High Power CRCW120651R0FKEAHP
Thick Film Resistors - SMD 1/2watt 51ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/2watt 51ohms 1% 100ppm High Power

Supplier's Site
Res, Aec-Q200, 51R, 1%, 0.75W, 1206 Rohs Compliant Vishay - 84AH5315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 51R, 1%, 0.75W, 1206 Rohs Compliant Vishay
84AH5315
Res, Aec-Q200, 51R, 1%, 0.75W, 1206 Rohs Compliant Vishay 84AH5315
RES, AEC-Q200, 51R, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 51R, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-51.0UTR-ND 8121916 CRCW120651R0FKEAHP 84AH5315
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Resistors - SMD 1/2watt 51ohms 1% 100ppm High Power Res, Aec-Q200, 51R, 1%, 0.75W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details