Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 510Kohms 5% CRCW1206510KJNEB

Description
Thick Film Resistors - SMD 1/4watt 510Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 510Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 510Kohms 5% - CRCW1206510KJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 510Kohms 5%
CRCW1206510KJNEB
Thick Film Resistors - SMD 1/4watt 510Kohms 5% CRCW1206510KJNEB
Thick Film Resistors - SMD 1/4watt 510Kohms 5%

Thick Film Resistors - SMD 1/4watt 510Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206510KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206510KJNEB-ND
Chip Resistor - Surface Mount CRCW1206510KJNEB-ND
510 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206510KJNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206510KJNEB
Resistors - Chip Resistor - Surface Mount CRCW1206510KJNEB
RES SMD 510K OHM 5% 1/4W 1206

RES SMD 510K OHM 5% 1/4W 1206

Supplier's Site
D25/crcw1206 200 510K 5% Et5 E3 Rohs Compliant Vishay - 49P2876 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 510K 5% Et5 E3 Rohs Compliant Vishay
49P2876
D25/crcw1206 200 510K 5% Et5 E3 Rohs Compliant Vishay 49P2876
D25/CRCW1206 200 510K 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 510K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206510KJNEB CRCW1206510KJNEB-ND CRCW1206510KJNEB 49P2876
Product Name Thick Film Resistors - SMD 1/4watt 510Kohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D25/crcw1206 200 510K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 510000 ohms 510000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details