Vishay Precision Group Chip Resistor - Surface Mount CRCW12064R99FKTA

Description
RES SMD 4.99 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 4.99 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12064R99FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R99FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12064R99FKTADKR-ND
RES SMD 4.99 OHM 1% 1/4W 1206

RES SMD 4.99 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R99FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R99FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12064R99FKTATR-ND
4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R99FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R99FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12064R99FKTACT-ND
RES SMD 4.99 OHM 1% 1/4W 1206

RES SMD 4.99 OHM 1% 1/4W 1206

Buy Now Datasheet
CRCW12064R99FKTA - CRCW12064R99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12064R99FKTA
CRCW12064R99FKTA
CRCW12064R99FKTA CRCW12064R99FKTA
CRCW12064R99FKTA

CRCW12064R99FKTA

Supplier's Site
Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5929
Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5929
RES, THICK FILM, 4R99, 1%, 0.25W, 1206, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4R99, 1%, 0.25W, 1206, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12064R99FKTADKR-ND CRCW12064R99FKTA 07J5929
Product Name Chip Resistor - Surface Mount CRCW12064R99FKTA Res, Thick Film, 4R99, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details