Vishay Intertechnology, Inc. RES 4.99 OHM 1/2W 1% 1206 SMD CRCW12064R99FKECHP

Description
RES 4.99ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.99ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/2W 1% 1206 SMD - CRCW12064R99FKECHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% 1206 SMD
CRCW12064R99FKECHP
RES 4.99 OHM 1/2W 1% 1206 SMD CRCW12064R99FKECHP
RES 4.99ohm 1/2W 1% 1206 SMD

RES 4.99ohm 1/2W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R99FKECHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R99FKECHP-ND
Chip Resistor - Surface Mount CRCW12064R99FKECHP-ND
4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064R99FKECHP CRCW12064R99FKECHP-ND
Product Name RES 4.99 OHM 1/2W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details