Vishay Intertechnology, Inc. RES 4.99 OHM 1/2W 1% 1206 SMD CRCW12064R99FKEBHP

Description
RES 4.99ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.99ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/2W 1% 1206 SMD - CRCW12064R99FKEBHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% 1206 SMD
CRCW12064R99FKEBHP
RES 4.99 OHM 1/2W 1% 1206 SMD CRCW12064R99FKEBHP
RES 4.99ohm 1/2W 1% 1206 SMD

RES 4.99ohm 1/2W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R99FKEBHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R99FKEBHP-ND
Chip Resistor - Surface Mount CRCW12064R99FKEBHP-ND
4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064R99FKEBHP CRCW12064R99FKEBHP-ND
Product Name RES 4.99 OHM 1/2W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers