Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064R87FKEAHP

Description
RES SMD 4.87 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES SMD 4.87 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12064R87FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R87FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12064R87FKEAHPCT-ND
RES SMD 4.87 OHM 1% 3/4W 1206

RES SMD 4.87 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R87FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R87FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12064R87FKEAHPDKR-ND
RES SMD 4.87 OHM 1% 3/4W 1206

RES SMD 4.87 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R87FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R87FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12064R87FKEAHPTR-ND
4.87 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.87 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.87 OHM .5W 1% 1206 SMD - CRCW12064R87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM .5W 1% 1206 SMD
CRCW12064R87FKEAHP
RES 4.87 OHM .5W 1% 1206 SMD CRCW12064R87FKEAHP
RES 4.87ohm .5W 1% 1206 SMD

RES 4.87ohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12064R87FKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12064R87FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW12064R87FKEAHP
RES SMD 4.87 OHM 1% 3/4W 1206

RES SMD 4.87 OHM 1% 3/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R87FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R87FKEAHP
Chip Resistor - Surface Mount CRCW12064R87FKEAHP
RES SMD 4.87 OHM 1% 3/4W 1206

RES SMD 4.87 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW12064R87FKEAHPCT-ND CRCW12064R87FKEAHP CRCW12064R87FKEAHP CRCW12064R87FKEAHP
Product Name Chip Resistor - Surface Mount RES 4.87 OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details