Vishay Intertechnology, Inc. RES,1206,1/8W,400PPM,4.7OHM,5% CRCW12064R70JNEB

Description
RES,1206,1/8W,400PPM ,4.7OHM,5%
Request a Quote Datasheet
Description
RES,1206,1/8W,400PPM ,4.7OHM,5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES,1206,1/8W,400PPM,4.7OHM,5% - CRCW12064R70JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,1206,1/8W,400PPM,4.7OHM,5%
CRCW12064R70JNEB
RES,1206,1/8W,400PPM,4.7OHM,5% CRCW12064R70JNEB
RES,1206,1/8W,400PPM ,4.7OHM,5%

RES,1206,1/8W,400PPM,4.7OHM,5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12064R70JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R70JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW12064R70JNEBTR-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12064R70JNEB 541-CRCW12064R70JNEBTR-ND
Product Name RES,1206,1/8W,400PPM,4.7OHM,5% Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details