Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064R64FNEA

Description
4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12064R64FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R64FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12064R64FNEATR-ND
4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R64FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R64FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12064R64FNEADKR-ND
RES SMD 4.64 OHM 1% 1/4W 1206

RES SMD 4.64 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R64FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R64FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12064R64FNEACT-ND
RES SMD 4.64 OHM 1% 1/4W 1206

RES SMD 4.64 OHM 1% 1/4W 1206

Buy Now Datasheet
RES 4.64 OHM 1/4W 1% 1206 SMD - CRCW12064R64FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/4W 1% 1206 SMD
CRCW12064R64FNEA
RES 4.64 OHM 1/4W 1% 1206 SMD CRCW12064R64FNEA
RES 4.64ohm 1/4W 1% 1206 SMD

RES 4.64ohm 1/4W 1% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW12064R64FNEATR-ND CRCW12064R64FNEA
Product Name Chip Resistor - Surface Mount RES 4.64 OHM 1/4W 1% 1206 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details