Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064R64FKEAHP

Description
4.64 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.64 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12064R64FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R64FKEAHP-ND
Chip Resistor - Surface Mount CRCW12064R64FKEAHP-ND
4.64 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.64 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.64 OHM .5W 1% 1206 SMD - CRCW12064R64FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM .5W 1% 1206 SMD
CRCW12064R64FKEAHP
RES 4.64 OHM .5W 1% 1206 SMD CRCW12064R64FKEAHP
RES 4.64ohm .5W 1% 1206 SMD

RES 4.64ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R64FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R64FKEAHP
Chip Resistor - Surface Mount CRCW12064R64FKEAHP
RES SMD 4.64 OHM 1% 3/4W 1206

RES SMD 4.64 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12064R64FKEAHP-ND CRCW12064R64FKEAHP CRCW12064R64FKEAHP
Product Name Chip Resistor - Surface Mount RES 4.64 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details