Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064R12FKEA

Description
4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.12FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12FFTR-ND
Chip Resistor - Surface Mount 541-4.12FFTR-ND
4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12FFDKR-ND
Chip Resistor - Surface Mount 541-4.12FFDKR-ND
4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12FFCT-ND
Chip Resistor - Surface Mount 541-4.12FFCT-ND
4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.12 OHM 1/4W 1% 1206 SMD - CRCW12064R12FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1/4W 1% 1206 SMD
CRCW12064R12FKEA
RES 4.12 OHM 1/4W 1% 1206 SMD CRCW12064R12FKEA
RES 4.12ohm 1/4W 1% 1206 SMD

RES 4.12ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R12FKEA - 915935-CRCW12064R12FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12064R12FKEA
915935-CRCW12064R12FKEA
Chip Resistor - Surface Mount - CRCW12064R12FKEA 915935-CRCW12064R12FKEA
Manufacturer: Vishay Win Source Part Number: 915935-CRCW12064R12F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.12FFDKR, 541-4.12FFTR, 541-4.12FFCT

Manufacturer: Vishay
Win Source Part Number: 915935-CRCW12064R12FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 4.12 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4.12FFDKR, 541-4.12FFTR, 541-4.12FFCT

Buy Now Datasheet
SMD 4.12 OHM 4W Resistor - 52-CRCW12064R12FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.12 OHM 4W Resistor
52-CRCW12064R12FKEA
SMD 4.12 OHM 4W Resistor 52-CRCW12064R12FKEA
RES SMD 4.12 OHM 1% 1/4W 1206 Product overview: CRCW12064R12FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064R12FKEA can be used for catalog matching and distributor lookup.

RES SMD 4.12 OHM 1% 1/4W 1206 Product overview: CRCW12064R12FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12064R12FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12064R12FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12064R12FKEA
Resistors - Chip Resistor - Surface Mount CRCW12064R12FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.12FFTR-ND CRCW12064R12FKEA 915935-CRCW12064R12FKEA 52-CRCW12064R12FKEA CRCW12064R12FKEA
Product Name Chip Resistor - Surface Mount RES 4.12 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount - CRCW12064R12FKEA SMD 4.12 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details