Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm CRCW12064R02FNEA

Description
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm - CRCW12064R02FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm
CRCW12064R02FNEA
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm CRCW12064R02FNEA
Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02FTR-ND
Chip Resistor - Surface Mount 541-4.02FTR-ND
4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R02, 1%, 0.25W, 1206; Resistance Vishay - 53K2377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R02, 1%, 0.25W, 1206; Resistance Vishay
53K2377
Res, Thick Film, 4R02, 1%, 0.25W, 1206; Resistance Vishay 53K2377
RES, THICK FILM, 4R02, 1%, 0.25W, 1206; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 4R02, 1%, 0.25W, 1206; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064R02FNEA 541-4.02FTR-ND 53K2377
Product Name Thick Film Resistors - SMD 1/4watt 4.02ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 4R02, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details