Vishay Intertechnology, Inc. RES 4.02 OHM 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C] CRCW12064R02FKTA

Description
RES 4.02ohm 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C]
Request a Quote Datasheet
Description
RES 4.02ohm 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C] - CRCW12064R02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C]
CRCW12064R02FKTA
RES 4.02 OHM 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C] CRCW12064R02FKTA
RES 4.02ohm 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C]

RES 4.02ohm 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C]

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R02FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064R02FKTA-ND
Chip Resistor - Surface Mount CRCW12064R02FKTA-ND
4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12064R02FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R02FKTA
Chip Resistor - Surface Mount CRCW12064R02FKTA
RES SMD 4.02 OHM 1% 1/4W 1206

RES SMD 4.02 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12064R02FKTA CRCW12064R02FKTA-ND CRCW12064R02FKTA
Product Name RES 4.02 OHM 1/4W 1% 1206 SMD [temp: -25¦C ~ 85¦C] Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details