Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12064R02FKEAHP

Description
RES SMD 4.02 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES SMD 4.02 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12064R02FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R02FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12064R02FKEAHPDKR-ND
RES SMD 4.02 OHM 1% 3/4W 1206

RES SMD 4.02 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R02FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R02FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12064R02FKEAHPTR-ND
4.02 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.02 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064R02FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064R02FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12064R02FKEAHPCT-ND
RES SMD 4.02 OHM 1% 3/4W 1206

RES SMD 4.02 OHM 1% 3/4W 1206

Buy Now Datasheet
RES 4.02 OHM .5W 1% 1206 SMD - CRCW12064R02FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM .5W 1% 1206 SMD
CRCW12064R02FKEAHP
RES 4.02 OHM .5W 1% 1206 SMD CRCW12064R02FKEAHP
RES 4.02ohm .5W 1% 1206 SMD

RES 4.02ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12064R02FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12064R02FKEAHP
Chip Resistor - Surface Mount CRCW12064R02FKEAHP
RES SMD 4.02 OHM 1% 3/4W 1206

RES SMD 4.02 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW12064R02FKEAHPDKR-ND CRCW12064R02FKEAHP CRCW12064R02FKEAHP
Product Name Chip Resistor - Surface Mount RES 4.02 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details