Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.87Mohms 1% CRCW12064M87FKEA

Description
Thick Film Resistors - SMD 1/4watt 4.87Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.87Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.87Mohms 1% - CRCW12064M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.87Mohms 1%
CRCW12064M87FKEA
Thick Film Resistors - SMD 1/4watt 4.87Mohms 1% CRCW12064M87FKEA
Thick Film Resistors - SMD 1/4watt 4.87Mohms 1%

Thick Film Resistors - SMD 1/4watt 4.87Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.87MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.87MFTR-ND
Chip Resistor - Surface Mount 541-4.87MFTR-ND
4.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M87, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M87, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2375
Res, Thick Film, 4M87, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2375
RES, THICK FILM, 4M87, 1%, 0.25W, 1206, REEL; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M87, 1%, 0.25W, 1206, REEL; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M87FKEA 541-4.87MFTR-ND 53K2375
Product Name Thick Film Resistors - SMD 1/4watt 4.87Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4M87, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4.87E6 ohms 4.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details