Vishay Precision Group RES 4.42M OHM 1/4W 1% 1206 SMD CRCW12064M42FKEA

Description
RES 4.42Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 4.42Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1/4W 1% 1206 SMD - CRCW12064M42FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1/4W 1% 1206 SMD
CRCW12064M42FKEA
RES 4.42M OHM 1/4W 1% 1206 SMD CRCW12064M42FKEA
RES 4.42Mohm 1/4W 1% 1206 SMD

RES 4.42Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12064M42FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064M42FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12064M42FKEATR-ND
4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064M42FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064M42FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12064M42FKEADKR-ND
4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12064M42FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12064M42FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12064M42FKEACT-ND
4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M42, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M42, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5042
Res, Thick Film, 4M42, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5042
RES, THICK FILM, 4M42, 1%, 0.25W, 1206, REEL; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M42, 1%, 0.25W, 1206, REEL; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M42FKEA 541-CRCW12064M42FKEATR-ND 42K5042
Product Name RES 4.42M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 4M42, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4.42E6 ohms 4.42E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details