Vishay Precision Group Thick Film Resistors - SMD 1/4watt 4.22Mohms 1% CRCW12064M22FKEA

Description
Thick Film Resistors - SMD 1/4watt 4.22Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 4.22Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 4.22Mohms 1% - CRCW12064M22FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 4.22Mohms 1%
CRCW12064M22FKEA
Thick Film Resistors - SMD 1/4watt 4.22Mohms 1% CRCW12064M22FKEA
Thick Film Resistors - SMD 1/4watt 4.22Mohms 1%

Thick Film Resistors - SMD 1/4watt 4.22Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.22MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22MFCT-ND
Chip Resistor - Surface Mount 541-4.22MFCT-ND
4.22 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22MFDKR-ND
Chip Resistor - Surface Mount 541-4.22MFDKR-ND
4.22 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22MFTR-ND
Chip Resistor - Surface Mount 541-4.22MFTR-ND
4.22 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.22 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M22, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M22, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2365
Res, Thick Film, 4M22, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2365
RES, THICK FILM, 4M22, 1%, 0.25W, 1206, REEL; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M22, 1%, 0.25W, 1206, REEL; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064M22FKEA 541-4.22MFCT-ND 53K2365
Product Name Thick Film Resistors - SMD 1/4watt 4.22Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4M22, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4.22E6 ohms 4.22E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details