Vishay Precision Group Chip Resistor - Surface Mount CRCW12064K87FKTA

Description
4.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12064K87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12064K87FKTA-ND
Chip Resistor - Surface Mount CRCW12064K87FKTA-ND
4.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12064K87FKTA - CRCW12064K87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12064K87FKTA
CRCW12064K87FKTA
CRCW12064K87FKTA CRCW12064K87FKTA
CRCW12064K87FKTA

CRCW12064K87FKTA

Supplier's Site
Resistor, Thick Film, 4.87Kohm, 250Mw, 1%; Resistance Vishay - 07J5991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.87Kohm, 250Mw, 1%; Resistance Vishay
07J5991
Resistor, Thick Film, 4.87Kohm, 250Mw, 1%; Resistance Vishay 07J5991
RESISTOR, THICK FILM, 4.87KOHM, 250mW, 1%; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.87KOHM, 250mW, 1%; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 4K87, 1%, 0.25W, 1206; Resistance Vishay - 92B7921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.25W, 1206; Resistance Vishay
92B7921
Res, Thick Film, 4K87, 1%, 0.25W, 1206; Resistance Vishay 92B7921
RES, THICK FILM, 4K87, 1%, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K87, 1%, 0.25W, 1206; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12064K87FKTA-ND CRCW12064K87FKTA 07J5991
Product Name Chip Resistor - Surface Mount CRCW12064K87FKTA Resistor, Thick Film, 4.87Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details