Vishay Intertechnology, Inc. RES, 49.9 OHM 1% 1/8W CRCW120649R9FT

Description
RES, 49.9ohm 1% 1/8W
Request a Quote
Description
RES, 49.9ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 49.9 OHM 1% 1/8W - CRCW120649R9FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 49.9 OHM 1% 1/8W
CRCW120649R9FT
RES, 49.9 OHM 1% 1/8W CRCW120649R9FT
RES, 49.9ohm 1% 1/8W

RES, 49.9ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120649R9FT
Product Name RES, 49.9 OHM 1% 1/8W
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details