Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 48.7Kohms 1% CRCW120648K7FKEB

Description
Thick Film Resistors - SMD 1/4watt 48.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 48.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 48.7Kohms 1% - CRCW120648K7FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 48.7Kohms 1%
CRCW120648K7FKEB
Thick Film Resistors - SMD 1/4watt 48.7Kohms 1% CRCW120648K7FKEB
Thick Film Resistors - SMD 1/4watt 48.7Kohms 1%

Thick Film Resistors - SMD 1/4watt 48.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120648K7FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120648K7FKEB-ND
Chip Resistor - Surface Mount CRCW120648K7FKEB-ND
48.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120648K7FKEB CRCW120648K7FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 48.7Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details