Vishay Precision Group RES 47.0K OHM 1/4W 1% 1206 SMD CRCW120647K0FKTA

Description
RES 47.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 47.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/4W 1% 1206 SMD - CRCW120647K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/4W 1% 1206 SMD
CRCW120647K0FKTA
RES 47.0K OHM 1/4W 1% 1206 SMD CRCW120647K0FKTA
RES 47.0Kohm 1/4W 1% 1206 SMD

RES 47.0Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120647K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120647K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120647K0FKTADKR-ND
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120647K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120647K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120647K0FKTATR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120647K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120647K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120647K0FKTACT-ND
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120647K0FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120647K0FKTA
Resistors - Chip Resistor - Surface Mount CRCW120647K0FKTA
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Vishay - 32C8848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Vishay
32C8848
Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Vishay 32C8848
RES, THICK FILM, 47K, 1%, 0.25W, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 47K, 1%, 0.25W, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5982
Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5982
RES, THICK FILM, 47K, 1%, 0.25W, 1206, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 47K, 1%, 0.25W, 1206, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120647K0FKTA 541-CRCW120647K0FKTADKR-ND CRCW120647K0FKTA 32C8848 07J5982
Product Name RES 47.0K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details