VISHAY INTERTECHNOLOGY, INC.
CRCW12064750FT -- RES, 475 OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 475 OHM 1% 1/8W
CRCW12064750FT
Description
RES, 475ohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 475ohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064750FT |
|
Product Name
|
RES, 475 OHM 1% 1/8W |
|
Resistance Range
|
475 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details